Allen-Bradley / Rockwell Automation 22mm Potentiometer 800F PB 800FP-POT5

Description
Plastic, Single Turn Potentiometer, 5000 Ohm, , Standard Pack (Qty. 1)
Request a Quote Datasheet
Description
Plastic, Single Turn Potentiometer, 5000 Ohm, , Standard Pack (Qty. 1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Potentiometer 800F PB - 800FP-POT5 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
22mm Potentiometer 800F PB
800FP-POT5
22mm Potentiometer 800F PB 800FP-POT5
Plastic, Single Turn Potentiometer, 5000 Ohm, , Standard Pack (Qty. 1)

Plastic, Single Turn Potentiometer, 5000 Ohm, , Standard Pack (Qty. 1)

Supplier's Site Datasheet
Potentiometer - 661460 - Radwell International
Willingboro, NJ, United States
Potentiometer
661460
Potentiometer 661460
POTENTIOMETER, SINGLE TURN, 5000 OHMS RESISTIVE ELEMENTS, 22.5 MM, PLASTIC, SINGLE TURN, COMPLETE ASSEMBLY, ELEMENT - 5000 OHM, RATED 300V AC/DC, 2 W. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, SINGLE TURN, 5000 OHMS RESISTIVE ELEMENTS, 22.5 MM, PLASTIC, SINGLE TURN, COMPLETE ASSEMBLY, ELEMENT - 5000 OHM, RATED 300V AC/DC, 2 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 800FP-POT5 661460
Product Name 22mm Potentiometer 800F PB Potentiometer
Resistance Range 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 20608804 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details
Potentiometer - 10772996 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Potentiometer - 365109 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Potentiometer - 53666879 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details