POT 100K OHM 1W CERMET LINEAR
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 652956 | 716-P16FNP104KA-ND |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |
| Resistance Taper | Linear; Linear | Linear |
| Resistance Range | 100000 ohms | 100000 ohms |