POT 1K OHM 1W CERMET LINEAR
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-P16FNP102MA-ND | 652944 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |