Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5112BCPZ10-RL7 AD5112BCPZ10-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859442-AD5112BCPZ10- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 8-LFCSP-UD (2x2) Package: Bulk Package: 8-UFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-UD (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859442-AD5112BCPZ10- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 8-LFCSP-UD (2x2) Package: Bulk Package: 8-UFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-UD (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5112BCPZ10-RL7
859442-AD5112BCPZ10-RL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5112BCPZ10-RL7 859442-AD5112BCPZ10-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859442-AD5112BCPZ10- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 8-LFCSP-UD (2x2) Package: Bulk Package: 8-UFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-UD (2x2) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859442-AD5112BCPZ10-RL7
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 8-LFCSP-UD (2x2)
Package: Bulk
Package: 8-UFDFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP-UD (2x2)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 859442-AD5112BCPZ10-RL7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5112BCPZ10-RL7
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0667 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details