Trimmer Potentiometer Turn
Vishay P16BP222MAB15 Potentiometer
Vishay P16BP222MAB15 Potentiometer
P16 BP 2K2 20% A BO E3
ROTARY POT, 2.2 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P16BP222MAB15-ND | 2491473 | P16BP222MAB15 | 38AK6702 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 2.2 Kohm, 1W, Panel Mount Rohs Compliant Vishay |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Rotary |