Trimmer Potentiometer Turn
Vishay P10XXAI503KB30 Potentiometer
Rotary Potentiometer, Cermet, P10XX Series, 50 kohm, Linear, 1, 500 mW, Panel RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P10XXAI503KB30-ND | 1708638 | 15R2263 | P10XXAI503KB30 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Rotary Potentiometer, Cermet, P10Xx Series, 50 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pin | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear |