Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P0402E2051BBT

Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0402E2051BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402E2051BBTTR-ND
Chip Resistor - Surface Mount 716-P0402E2051BBTTR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - P0402E2051BBT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
P0402E2051BBT
Chip Resistor - Surface Mount P0402E2051BBT
P 0402 2051 B B TR

P 0402 2051 B B TR

Supplier's Site Datasheet
P 0402 E 2051 B B Tr / Waffle Pack / Plastic Tape Vishay - 42P5205 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 E 2051 B B Tr / Waffle Pack / Plastic Tape Vishay
42P5205
P 0402 E 2051 B B Tr / Waffle Pack / Plastic Tape Vishay 42P5205
P 0402 E 2051 B B TR / WAFFLE PACK / PLASTIC TAPE

P 0402 E 2051 B B TR / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 716-P0402E2051BBTTR-ND P0402E2051BBT 42P5205
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount P 0402 E 2051 B B Tr / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers