Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - P-1206E4001BBTS P-1206E4001BBTS

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201292-P-1206E4001B BTS Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201292-P-1206E4001B BTS Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - P-1206E4001BBTS - 1201292-P-1206E4001BBTS - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - P-1206E4001BBTS
1201292-P-1206E4001BBTS
Chip Resistor - Surface Mount - P-1206E4001BBTS 1201292-P-1206E4001BBTS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201292-P-1206E4001B BTS Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201292-P-1206E4001BBTS
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
4kOhm 5W Resistor - 52-P-1206E4001BBTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4kOhm 5W Resistor
52-P-1206E4001BBTS
4kOhm 5W Resistor 52-P-1206E4001BBTS
Res Thin Film 1206 4kOhm 0.1% 2/5W ±25ppm/°C Molded T/R Product overview: P-1206E4001BBTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kOhm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4kOhm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P-1206E4001BBTS can be used for catalog matching and distributor lookup.

Res Thin Film 1206 4kOhm 0.1% 2/5W ±25ppm/°C Molded T/R Product overview: P-1206E4001BBTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kOhm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4kOhm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P-1206E4001BBTS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1201292-P-1206E4001BBTS 52-P-1206E4001BBTS
Product Name Chip Resistor - Surface Mount - P-1206E4001BBTS 4kOhm 5W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers