Vishay Intertechnology, Inc. Resistor Networks, Arrays - OSOPTC1001AT0 OSOPTC1001AT0

Description
Manufacturer: Vishay Win Source Part Number: 1090561-OSOPTC1001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1090561-OSOPTC1001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - OSOPTC1001AT0
1090561-OSOPTC1001AT0
Resistor Networks, Arrays - OSOPTC1001AT0 1090561-OSOPTC1001AT0
Manufacturer: Vishay Win Source Part Number: 1090561-OSOPTC1001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1090561-OSOPTC1001AT0
Height - Seated (Max): 0.068" (1.73mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 12
Number of Pins: 24
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 0.4W DIP Resistor - 50-OSOPTC1001AT0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W DIP Resistor
50-OSOPTC1001AT0
SMD 0.4W DIP Resistor 50-OSOPTC1001AT0
Res Thin Film NET 1K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 24-Pin DIP Gull Wing SMD T/R Product overview: OSOPTC1001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTC1001AT0 can be used for catalog matching and distributor lookup.

Res Thin Film NET 1K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 24-Pin DIP Gull Wing SMD T/R Product overview: OSOPTC1001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTC1001AT0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1345-6-ND
Resistor Networks, Arrays 764-1345-6-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1345-1-ND
Resistor Networks, Arrays 764-1345-1-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1345-2-ND
Resistor Networks, Arrays 764-1345-2-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1090561-OSOPTC1001AT0 50-OSOPTC1001AT0 764-1345-6-ND
Product Name Resistor Networks, Arrays - OSOPTC1001AT0 SMD 0.4W DIP Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) DIP Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers