Vishay Intertechnology, Inc. Resistor Networks, Arrays OSOPTA5000CT1

Description
"500 Ohm ±0.25% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"500 Ohm ±0.25% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - OSOPTA5000CT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
OSOPTA5000CT1-ND
Resistor Networks, Arrays OSOPTA5000CT1-ND
"500 Ohm ±0.25% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"500 Ohm ±0.25% 100mW Power Per Element Isolated 10 Resistor Network/Array ±25ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number OSOPTA5000CT1-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers