"2k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 5 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ORNV20015001T3-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC |
| Resistance Range | 2000 to 5000 ohms |