Vishay Intertechnology, Inc. Isolated 100V SOIC Resistor ORNTA1002BT1

Description
4 Res Isolated Resistor Network 10kR 0.1% 100V SOIC Product overview: ORNTA1002BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Res Isolated Resistor Network 10kR 0.1% 100V SOIC Product overview: ORNTA1002BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 100V SOIC Resistor - 50-ORNTA1002BT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100V SOIC Resistor
50-ORNTA1002BT1
Isolated 100V SOIC Resistor 50-ORNTA1002BT1
4 Res Isolated Resistor Network 10kR 0.1% 100V SOIC Product overview: ORNTA1002BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002BT1 can be used for catalog matching and distributor lookup.

4 Res Isolated Resistor Network 10kR 0.1% 100V SOIC Product overview: ORNTA1002BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-ORNTA1002BT1CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002BT1CT-ND
Resistor Networks, Arrays 764-ORNTA1002BT1CT-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-ORNTA1002BT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002BT1DKR-ND
Resistor Networks, Arrays 764-ORNTA1002BT1DKR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-ORNTA1002BT1TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-ORNTA1002BT1TR-ND
Resistor Networks, Arrays 764-ORNTA1002BT1TR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-ORNTA1002BT1 764-ORNTA1002BT1CT-ND
Product Name Isolated 100V SOIC Resistor Resistor Networks, Arrays
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers