"1k, 100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
"1k, 100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
"1k, 100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
RES NETWORK 4 RES MULT OHM 8SOIC Product overview: ORNTA100-1T1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA100-1T1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ORNT-100K/1KCT-ND | 50-ORNTA100-1T1 |
| Product Name | Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | |
| Category / Application | General Use | Voltage Divider (TCR Matched) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC | 8-SOIC (0.154", 3.90mm Width) |
| Resistance Range | 1000 to 100000 ohms | |
| Tolerance | 0.1000 +/- % |