Vishay Precision Group Chip Resistor - Surface Mount OMM02070000000BP00

Description
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1371-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1371-2-ND
Chip Resistor - Surface Mount 749-1371-2-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1371-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1371-6-ND
Chip Resistor - Surface Mount 749-1371-6-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1371-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1371-1-ND
Chip Resistor - Surface Mount 749-1371-1-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667647
Surface Mount Resistors 667647
Vishay OMM02070000000BP00 Resistor

Vishay OMM02070000000BP00 Resistor

Supplier's Site
MELF Resistors Zero ohm Jumper Product overview: OMM02070000000BP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OMM02070000000BP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors Zero ohm Jumper Product overview: OMM02070000000BP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OMM02070000000BP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - OMM02070000000BP00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
OMM02070000000BP00
Chip Resistor - Surface Mount OMM02070000000BP00
RES 0 OHM JUMPER 2/5W MELF 0207

RES 0 OHM JUMPER 2/5W MELF 0207

Supplier's Site Datasheet
Jumper, 0R, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH8202 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, 0R, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH8202
Jumper, 0R, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH8202
JUMPER, 0R, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

JUMPER, 0R, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - OMM02070000000BP00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
OMM02070000000BP00
Resistors - Chip Resistor - Surface Mount OMM02070000000BP00
RES 0 OHM JUMPER 2/5W MELF 0207

RES 0 OHM JUMPER 2/5W MELF 0207

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 749-1371-2-ND 667647 52-OMM02070000000BP00 OMM02070000000BP00 84AH8202 OMM02070000000BP00
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor Chip Resistor - Surface Mount Jumper, 0R, 1W, 0207, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); 0207 MELF, 0207
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details