Vishay Precision Group Display, Oled, 8X2, Yellow On Black; Character Count X Line Vishay O008N002ALPP5N0000

Description
DISPLAY, OLED, 8X2, YELLOW ON BLACK; Character Count x Line:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.56mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, 8X2, YELLOW ON BLACK; Character Count x Line:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 8X2, Yellow On Black; Character Count X Line Vishay - 24AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 8X2, Yellow On Black; Character Count X Line Vishay
24AC5140
Display, Oled, 8X2, Yellow On Black; Character Count X Line Vishay 24AC5140
DISPLAY, OLED, 8X2, YELLOW ON BLACK; Character Count x Line:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.56mm RoHS Compliant: Yes

DISPLAY, OLED, 8X2, YELLOW ON BLACK; Character Count x Line:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
OLED Displays & Accessories
O008N002ALPP5N0000
OLED Displays & Accessories O008N002ALPP5N0000
OLED Displays & Accessories 8x2 Yellow Character OLED

OLED Displays & Accessories 8x2 Yellow Character OLED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 24AC5140 O008N002ALPP5N0000
Product Name Display, Oled, 8X2, Yellow On Black; Character Count X Line Vishay OLED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details