Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTHS1206N02N1002KE

Description
Win Source Part Number: 1375756-NTHS1206N02N 1002KE Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: NTHS Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/75: 3500K
Request a Quote Datasheet
Description
Win Source Part Number: 1375756-NTHS1206N02N 1002KE Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: NTHS Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/75: 3500K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTHS1206N02N1002KE - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTHS1206N02N1002KE
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTHS1206N02N1002KE
Win Source Part Number: 1375756-NTHS1206N02N 1002KE Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: NTHS Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/75: 3500K

Win Source Part Number: 1375756-NTHS1206N02N1002KE
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: NTHS
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/75: 3500K

Buy Now Datasheet
NTC Thermistors - 541-1151-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1151-6-ND
NTC Thermistors 541-1151-6-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1151-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1151-2-ND
NTC Thermistors 541-1151-2-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 541-1151-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1151-1-ND
NTC Thermistors 541-1151-1-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC THERMISTOR 10K OHM 10% 1206 - 873-NTHS1206N02N1002KE - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 10K OHM 10% 1206
873-NTHS1206N02N1002KE
NTC THERMISTOR 10K OHM 10% 1206 873-NTHS1206N02N1002KE
NTC THERMISTOR 10K OHM 10% 1206

NTC THERMISTOR 10K OHM 10% 1206

Supplier's Site
Ntc Thermistor, 1206, 10Kohm; Zero Power Resistance At 25°C Vishay - 84R1573 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1206, 10Kohm; Zero Power Resistance At 25°C Vishay
84R1573
Ntc Thermistor, 1206, 10Kohm; Zero Power Resistance At 25°C Vishay 84R1573
NTC THERMISTOR, 1206, 10kohm; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, 1206, 10kohm; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 1206, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay - 84R1574 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1206, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay
84R1574
Ntc Thermistor, 1206, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay 84R1574
NTC THERMISTOR, 1206, 10kohm, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, 1206, 10kohm, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):3477K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number NTHS1206N02N1002KE 541-1151-6-ND 873-NTHS1206N02N1002KE 84R1573
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors NTC THERMISTOR 10K OHM 10% 1206 Ntc Thermistor, 1206, 10Kohm; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
Thermistor ICs - 1460339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details