Manufacturer: Vishay Dale
Win Source Part Number: 715650-NTHS0603N01N1
Packaging: Tape and Reel
Mounting Style: SMD
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 3964K
B25/85: 3974K
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 100k
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 715650-NTHS0603N01N1003JR |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JR |
| Sensor Type | Temperature |