Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JE NTHS0603N01N1003JE

Description
Manufacturer: Vishay Win Source Part Number: 025770-NTHS0603N01N1 003JE Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3964K Categories: Sensors, Transducers Status: Active Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 025770-NTHS0603N01N1 003JE Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3964K Categories: Sensors, Transducers Status: Active Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JE - 025770-NTHS0603N01N1003JE - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JE
025770-NTHS0603N01N1003JE
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JE 025770-NTHS0603N01N1003JE
Manufacturer: Vishay Win Source Part Number: 025770-NTHS0603N01N1 003JE Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3964K Categories: Sensors, Transducers Status: Active Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 025770-NTHS0603N01N1003JE
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 3964K
Categories: Sensors, Transducers
Status: Active
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NTHS0603N01N1003JE - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTHS0603N01N1003JE
NTC Thermistors NTHS0603N01N1003JE
THERM NTC 100KOHM 3964K 0603

THERM NTC 100KOHM 3964K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 025770-NTHS0603N01N1003JE NTHS0603N01N1003JE
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0603N01N1003JE NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, X, Analogue, Lcc Rohs Compliant Te Connectivity - 55AK5164 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1908091P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details