Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0402N11N3302HE NTHS0402N11N3302HE

Description
Manufacturer: Vishay Dale Win Source Part Number: 711565-NTHS0402N11N3 302HE Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/75: 3691K B25/85: 3715K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 80mW Resistance in Ohms at 25°C: 33k
Request a Quote
Description
Manufacturer: Vishay Dale Win Source Part Number: 711565-NTHS0402N11N3 302HE Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/75: 3691K B25/85: 3715K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 80mW Resistance in Ohms at 25°C: 33k
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0402N11N3302HE - 711565-NTHS0402N11N3302HE - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0402N11N3302HE
711565-NTHS0402N11N3302HE
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0402N11N3302HE 711565-NTHS0402N11N3302HE
Manufacturer: Vishay Dale Win Source Part Number: 711565-NTHS0402N11N3 302HE Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/75: 3691K B25/85: 3715K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 80mW Resistance in Ohms at 25°C: 33k

Manufacturer: Vishay Dale
Win Source Part Number: 711565-NTHS0402N11N3302HE
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/75: 3691K
B25/85: 3715K
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 80mW
Resistance in Ohms at 25°C: 33k

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 711565-NTHS0402N11N3302HE
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS0402N11N3302HE
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Progammable Linear W/Analog Output - A1377LUCTN-TC3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers -Pressure Sensors, Transducers -  - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Fast decay phosphors - J12782-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details