Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
VISHAY INTERTECHNOLOGY, INC.
NTHS0402N01N1003JE -- THERMISTOR NTC 100K OHM 5% 0402
Vishay Intertechnology, Inc.
THERMISTOR NTC 100K OHM 5% 0402
NTHS0402N01N1003JE
Description
THERMISTOR NTC 100K OHM 5% 0402
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
THERMISTOR NTC 100K OHM 5% 0402
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR NTC 100K OHM 5% 0402
NTHS0402N01N1003JE
THERMISTOR NTC 100K OHM 5% 0402
NTHS0402N01N1003JE
THERMISTOR NTC 100K OHM 5% 0402
THERMISTOR NTC 100K OHM 5% 0402
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Current Sensors
Product Number
NTHS0402N01N1003JE
Product Name
THERMISTOR NTC 100K OHM 5% 0402
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
High Sensitivity, Gmr-Based Current Sensor IC
ACS70331EESATR-005B3
Specs
Technology
Hall-Effect
Current
0.0 to 50 amps
Voltage
3.3 volts
View Details
4
suppliers
Advantech
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
Specs
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3
suppliers
TE Connectivity
Current Sensors
7-2252003-6
Specs
Technology
Hall-Effect
Mounting / Configuration
Module
Electrical Output
Voltage
View Details
2
suppliers
Isabellenhutte USA
IVT 3 Series
IVT 3
Specs
Current Type
DC Current
Technology
Shunt-Based Measurement Method
Mounting / Configuration
Clamp or Bolt On; Bar Bus Mounting
View Details