Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E4104JMT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325997-NTCS0805E410 4JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3650K Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2322 615 13104,NTCS0805YY104J MT,BC1524CT,23226151 3104,BC1524TR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325997-NTCS0805E410 4JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3650K Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2322 615 13104,NTCS0805YY104J MT,BC1524CT,23226151 3104,BC1524TR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325997-NTCS0805E4104JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325997-NTCS0805E4104JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325997-NTCS0805E4104JMT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325997-NTCS0805E410 4JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3650K Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2322 615 13104,NTCS0805YY104J MT,BC1524CT,23226151 3104,BC1524TR Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325997-NTCS0805E4104JMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3650K
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2322 615 13104,NTCS0805YY104JMT,BC1524CT,232261513104,BC1524TR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325997-NTCS0805E4104JMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers