Vishay Precision Group NTC Thermistors NTCS0805E3473JHT

Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2297CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2297CT-ND
NTC Thermistors BC2297CT-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2297DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2297DKR-ND
NTC Thermistors BC2297DKR-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2297TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2297TR-ND
NTC Thermistors BC2297TR-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 49M0470 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
49M0470
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 49M0470
NTC THERMISTOR; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, 47K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6607 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 47K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6607
Thermistor, 47K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6607
THERMISTOR, 47K, 5%, SMD, NTC; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 47K, 5%, SMD, NTC; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2297CT-ND 49M0470 24W6607
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, 47K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1733427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details