NTC Thermistor 4.7k 0805 (2012 Metric)
NTC Thermistor 4.7k 0805 (2012 Metric)
NTC Thermistor 4.7k 0805 (2012 Metric)
Win Source Part Number: 1375754-NTCS0805E347
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3500K
NTC THERMISTOR, AEC-Q200, 4.7K, SMD, 0805; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Thermistor NTC 4.7K Ohm 1% 2-Pin 0805 Surface Mount Solder Pad 3500K -4 to -3.5 T/R Automotive
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | BC2576DKR-ND | NTCS0805E3472FMT | 89R9647 | 886-NTCS0805E3472FMT |
| Product Name | NTC Thermistors | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Ntc Thermistor, Aec-Q200, 4.7K, Smd, 0805; Zero Power Resistance At 25°C Vishay | Thermistor NTC 4.7K Ohm 1% 2-Pin 0805 Surface Mount Solder Pad 3500K -4 to -3.5 T/R Automotive |
| Package / Electrode Type | Chip/Surface | Chip/Surface |