Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3153FMT

Description
Win Source Part Number: 1204158-NTCS0805E315 3FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3700K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 153FMT; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2567CT,BC2567TR,BC 2567DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1204158-NTCS0805E315 3FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3700K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 153FMT; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2567CT,BC2567TR,BC 2567DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1204158-NTCS0805E3153FMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1204158-NTCS0805E3153FMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1204158-NTCS0805E3153FMT
Win Source Part Number: 1204158-NTCS0805E315 3FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3700K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 153FMT; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2567CT,BC2567TR,BC 2567DKR

Win Source Part Number: 1204158-NTCS0805E3153FMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3700K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NTCS0805E3 153FMT;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2567CT,BC2567TR,BC2567DKR

Buy Now Datasheet
NTC Thermistors - NTCS0805E3153FMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3153FMT
NTC Thermistors NTCS0805E3153FMT
THERMISTOR NTC 15KOHM 3700K 0805

THERMISTOR NTC 15KOHM 3700K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1204158-NTCS0805E3153FMT NTCS0805E3153FMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details