Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3152JLT

Description
NTC Thermistor 1.5k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1.5k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-NTCS0805E3152JLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1.5k 0805 (2012 Metric)

NTC Thermistor 1.5k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0805E3152JLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1.5k 0805 (2012 Metric)

NTC Thermistor 1.5k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0805E3152JLTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0805, 1.5KOHM, 5%, B25/8

NTC SMD 0805, 1.5KOHM, 5%, B25/8

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4249 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4249
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4249
NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0805; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3420K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0805; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3420K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4248 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4248
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4248
NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0805; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3420K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0805; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3420K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-NTCS0805E3152JLTTR-ND 99AJ4249
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 1.5Kohm, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details