Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3104FMT

Description
Win Source Part Number: 962166-NTCS0805E3104 FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCS0805E3104FMT-ND, 56-NTCS0805E3104FMTC T,56-NTCS0805E3104FM TTR,56-NTCS0805E3104 FMTDKR
Request a Quote Datasheet
Description
Win Source Part Number: 962166-NTCS0805E3104 FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCS0805E3104FMT-ND, 56-NTCS0805E3104FMTC T,56-NTCS0805E3104FM TTR,56-NTCS0805E3104 FMTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 962166-NTCS0805E3104FMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
962166-NTCS0805E3104FMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 962166-NTCS0805E3104FMT
Win Source Part Number: 962166-NTCS0805E3104 FMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCS0805E3104FMT-ND, 56-NTCS0805E3104FMTC T,56-NTCS0805E3104FM TTR,56-NTCS0805E3104 FMTDKR

Win Source Part Number: 962166-NTCS0805E3104FMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3590K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: NTCS0805E3104FMT-ND,56-NTCS0805E3104FMTCT,56-NTCS0805E3104FMTTR,56-NTCS0805E3104FMTDKR

Buy Now Datasheet
NTC Thermistors - NTCS0805E3104FMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3104FMT
NTC Thermistors NTCS0805E3104FMT
THERM NTC 100KOHM 3590K 0805

THERM NTC 100KOHM 3590K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 962166-NTCS0805E3104FMT NTCS0805E3104FMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323EUA-T - 1010988-A1323EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XHA-M38N - TLE4929C-XHA-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For industry - S13131-512 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details