Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103HLT NTCS0805E3103HLT

Description
Manufacturer: Vishay Win Source Part Number: 887751-NTCS0805E3103 HLT Series: Automotive, AEC-Q200, NTCS0805E Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2735TR, BC2735CT, BC2735DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 887751-NTCS0805E3103 HLT Series: Automotive, AEC-Q200, NTCS0805E Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2735TR, BC2735CT, BC2735DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103HLT - 887751-NTCS0805E3103HLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103HLT
887751-NTCS0805E3103HLT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103HLT 887751-NTCS0805E3103HLT
Manufacturer: Vishay Win Source Part Number: 887751-NTCS0805E3103 HLT Series: Automotive, AEC-Q200, NTCS0805E Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2735TR, BC2735CT, BC2735DKR

Manufacturer: Vishay
Win Source Part Number: 887751-NTCS0805E3103HLT
Series: Automotive, AEC-Q200, NTCS0805E
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 10k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2735TR, BC2735CT, BC2735DKR

Buy Now Datasheet
NTC Thermistors - NTCS0805E3103HLT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3103HLT
NTC Thermistors NTCS0805E3103HLT
THERMISTOR NTC 10KOHM 3430K 0805

THERMISTOR NTC 10KOHM 3430K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 887751-NTCS0805E3103HLT NTCS0805E3103HLT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103HLT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34CZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers