Vishay Precision Group Thermistor ICs NTCS0805E3103FLT

Description
Thermistor NTC SMD 0805 10K 1%
Request a Quote Datasheet
Description
Thermistor NTC SMD 0805 10K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793794
Thermistor ICs 1793794
Thermistor NTC SMD 0805 10K 1%

Thermistor NTC SMD 0805 10K 1%

Supplier's Site
Thermistor ICs - 1793904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793904
Thermistor ICs 1793904
Vishay NTCS0805E3103FLT NTC Thermistor

Vishay NTCS0805E3103FLT NTC Thermistor

Supplier's Site
Thermistor ICs - 1793904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793904P
Thermistor ICs 1793904P
Thermistor NTC SMD 0805 10K 1%

Thermistor NTC SMD 0805 10K 1%

Supplier's Site
NTC Thermistors - BC2733DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2733DKR-ND
NTC Thermistors BC2733DKR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2733CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2733CT-ND
NTC Thermistors BC2733CT-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2733TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2733TR-ND
NTC Thermistors BC2733TR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay - 89R9611 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
89R9611
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay 89R9611
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay - 25AH9958 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay
25AH9958
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay 25AH9958
NTC THERMISTOR, AEC-Q200, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793794 1793904P BC2733DKR-ND 89R9611
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Thermal Time Constant 10 sec, in air 10 sec, in air
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistors - 1624331-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details