Vishay Precision Group NTC Thermistors NTCS0603E3683JHT

Description
NTC Thermistor 68k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 68k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2557DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2557DKR-ND
NTC Thermistors BC2557DKR-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2557TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2557TR-ND
NTC Thermistors BC2557TR-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2557CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2557CT-ND
NTC Thermistors BC2557CT-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 26H1757 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
26H1757
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 26H1757
NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3985K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3985K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, 68K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6595 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 68K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6595
Thermistor, 68K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6595
THERMISTOR, 68K, 5%, SMD, NTC; Zero Power Resistance at 25°C:68kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3985K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 68K, 5%, SMD, NTC; Zero Power Resistance at 25°C:68kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3985K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2557DKR-ND 26H1757 24W6595
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, 68K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M9110 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details