Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3472FHT NTCS0603E3472FHT

Description
Manufacturer: Vishay Win Source Part Number: 1083741-NTCS0603E347 2FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3830K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-472F-3500 H-T; ABNTC-0603-472F-3500 F-T; ABNTC-0603-472F-3950 H-T; ABNTC-0603-472F-3950 F-T; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1083741-NTCS0603E347 2FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3830K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-472F-3500 H-T; ABNTC-0603-472F-3500 F-T; ABNTC-0603-472F-3950 H-T; ABNTC-0603-472F-3950 F-T; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3472FHT - 1083741-NTCS0603E3472FHT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3472FHT
1083741-NTCS0603E3472FHT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3472FHT 1083741-NTCS0603E3472FHT
Manufacturer: Vishay Win Source Part Number: 1083741-NTCS0603E347 2FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3830K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-472F-3500 H-T; ABNTC-0603-472F-3500 F-T; ABNTC-0603-472F-3950 H-T; ABNTC-0603-472F-3950 F-T; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Vishay
Win Source Part Number: 1083741-NTCS0603E3472FHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3830K
Family Name: NTCS0603E3
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Alternative Parts (Cross-Reference): ABNTC-0603-472F-3500H-T; ABNTC-0603-472F-3500F-T; ABNTC-0603-472F-3950H-T; ABNTC-0603-472F-3950F-T;
Introduction Date: May 26, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1083741-NTCS0603E3472FHT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3472FHT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details