Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104JXT NTCS0603E3104JXT

Description
Manufacturer: Vishay Win Source Part Number: 041964-NTCS0603E3104 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21N50104JBF; ERTJ1EV104JA; NB21N50104JBB; ERTJ1VV104JA; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 041964-NTCS0603E3104 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21N50104JBF; ERTJ1EV104JA; NB21N50104JBB; ERTJ1VV104JA; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104JXT - 041964-NTCS0603E3104JXT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104JXT
041964-NTCS0603E3104JXT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104JXT 041964-NTCS0603E3104JXT
Manufacturer: Vishay Win Source Part Number: 041964-NTCS0603E3104 JXT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21N50104JBF; ERTJ1EV104JA; NB21N50104JBB; ERTJ1VV104JA; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Vishay
Win Source Part Number: 041964-NTCS0603E3104JXT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 4100K
Family Name: NTCS0603E3
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Alternative Parts (Cross-Reference): NB21N50104JBF; ERTJ1EV104JA; NB21N50104JBB; ERTJ1VV104JA;
Introduction Date: May 26, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 041964-NTCS0603E3104JXT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104JXT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G17225-1024DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers