Vishay Precision Group NTC Thermistors NTCS0603E3104FXT

Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2475CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2475CT-ND
NTC Thermistors BC2475CT-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2475TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2475TR-ND
NTC Thermistors BC2475TR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2475DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2475DKR-ND
NTC Thermistors BC2475DKR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 6841273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841273
Thermistor ICs 6841273
Vishay NTCS0603E3104FXT Thermistor

Vishay NTCS0603E3104FXT Thermistor

Supplier's Site
Thermistor ICs - 6841273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841273P
Thermistor ICs 6841273P
Thermistor NTC SMT 0603 1% 100K

Thermistor NTC SMT 0603 1% 100K

Supplier's Site
Thermistor ICs - 1679843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1679843
Thermistor ICs 1679843
Thermistor NTC SMT 0603 1% 100K

Thermistor NTC SMT 0603 1% 100K

Supplier's Site
Ntc Thermistor, Aec-Q200, 100K, Smd, 0603; Zero Power Resistance At 25°C Vishay - 67R9506 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, Smd, 0603; Zero Power Resistance At 25°C Vishay
67R9506
Ntc Thermistor, Aec-Q200, 100K, Smd, 0603; Zero Power Resistance At 25°C Vishay 67R9506
NTC THERMISTOR, AEC-Q200, 100K, SMD, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 100K, SMD, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 100K, 1%, 0603; Zero Power Resistance At 25°C Vishay - 34R4330 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 1%, 0603; Zero Power Resistance At 25°C Vishay
34R4330
Thermistor, Ntc, 100K, 1%, 0603; Zero Power Resistance At 25°C Vishay 34R4330
THERMISTOR, NTC, 100K, 1%, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 100K, 1%, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCS0603E3104FXT
Sensors >> NTC Thermistors NTCS0603E3104FXT
100kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

100kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number BC2475CT-ND 6841273 6841273P 67R9506 NTCS0603E3104FXT
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Ntc Thermistor, Aec-Q200, 100K, Smd, 0603; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100000 ohms 100000 ohms 100000 ohms
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F257 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 5000 ohms
View Details
Thermistor ICs - 2120421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details