Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103JMT NTCS0603E3103JMT

Description
Manufacturer: Vishay Win Source Part Number: 060592-NTCS0603E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NCT06AJ103H410TRF ; NB21K00103JBF; NB21J50103JBB; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 060592-NTCS0603E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NCT06AJ103H410TRF ; NB21K00103JBF; NB21J50103JBB; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103JMT - 060592-NTCS0603E3103JMT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103JMT
060592-NTCS0603E3103JMT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103JMT 060592-NTCS0603E3103JMT
Manufacturer: Vishay Win Source Part Number: 060592-NTCS0603E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Family Name: NTCS0603E3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NCT06AJ103H410TRF ; NB21K00103JBF; NB21J50103JBB; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 4k pcs

Manufacturer: Vishay
Win Source Part Number: 060592-NTCS0603E3103JMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3610K
Family Name: NTCS0603E3
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950H-T; NCT06AJ103H410TRF ; NB21K00103JBF; NB21J50103JBB;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCS0603E3103JMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3103JMT
NTC Thermistors NTCS0603E3103JMT
THERMISTOR NTC 10KOHM 3610K 0603

THERMISTOR NTC 10KOHM 3610K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 060592-NTCS0603E3103JMT NTCS0603E3103JMT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103JMT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G - 1108691-TLE4935G - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Automobile
Package / Mounting SOT-89-3
View Details
2 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
Photo IC for optical switch - S11049-202SB - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting SIP type
Input Voltage -0.5000 to 7 volts
View Details