Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T A1183ELHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908842-A1183ELHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908842-A1183ELHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T - 908842-A1183ELHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T
908842-A1183ELHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T 908842-A1183ELHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908842-A1183ELHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908842-A1183ELHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Package: Reel - TR
Package: SOT-23W
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1183ELHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1183ELHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 908842-A1183ELHLT-T A1183ELHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998C3C - TLE4998C3C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details