NTC Thermistor 10k 0603 (1608 Metric)
NTC Thermistor 10k 0603 (1608 Metric)
NTC Thermistor 10k 0603 (1608 Metric)
0603 NTC Thermistors ROHS
THERMISTOR, 10K, 5%, SMD, NTC; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
THERMISTOR, NTC, 3960K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
THERMISTOR, NTC, 3960K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | 56-NTCS0603E3103JHTCT-ND | 17930-NTCS0603E3103JHT | 24W6585 |
| Product Name | NTC Thermistors | 0603 NTC Thermistors ROHS | Thermistor, 10K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface |