Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3214SMT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325847-NTCS0402E321 4SMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 210k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2903TR,BC2903CT,BC 2903DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325847-NTCS0402E321 4SMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 210k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2903TR,BC2903CT,BC 2903DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325847-NTCS0402E3214SMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325847-NTCS0402E3214SMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325847-NTCS0402E3214SMT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325847-NTCS0402E321 4SMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 210k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2903TR,BC2903CT,BC 2903DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325847-NTCS0402E3214SMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 210k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3590K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2903TR,BC2903CT,BC2903DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325847-NTCS0402E3214SMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details