Win Source Part Number: 1347123-A1309LUA-9-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Package: Bag
Standard Package: 500
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 11.5mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: A1309
IC SENSOR HALL EFFECT 3SIP
IC SENSOR HALL EFFECT 3SIP
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347123-A1309LUA-9-T | A1309LUA-9-T | A1309LUA-9-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |