Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLG100E2203JB NTCLG100E2203JB

Description
Manufacturer: Vishay Win Source Part Number: 929441-NTCLG100E2203 JB Operating Temperature Range: -40°C ~ 200°C Features: NTC Thermistor 20k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929441-NTCLG100E2203 JB Operating Temperature Range: -40°C ~ 200°C Features: NTC Thermistor 20k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLG100E2203JB - 929441-NTCLG100E2203JB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLG100E2203JB
929441-NTCLG100E2203JB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLG100E2203JB 929441-NTCLG100E2203JB
Manufacturer: Vishay Win Source Part Number: 929441-NTCLG100E2203 JB Operating Temperature Range: -40°C ~ 200°C Features: NTC Thermistor 20k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND

Manufacturer: Vishay
Win Source Part Number: 929441-NTCLG100E2203JB
Operating Temperature Range: -40°C ~ 200°C
Features: NTC Thermistor 20k DO-204AH, DO-35, Axial
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929441-NTCLG100E2203JB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLG100E2203JB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1899561P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 100 C (212 F)
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details