NTC Thermistor 100k DO-204AH, DO-35, Axial
Win Source Part Number: 1375797-NTCLG100E210
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 200°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1.3%
B25/85: 3997K
Length - Lead Wire: 1.00" (25.40mm)
Vishay NTCLG100E2104JB NTC Thermistor
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:NTCLG eries; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:DO-204AH; Thermistor Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | BC3370-ND | NTCLG100E2104JB | 1793930 | 93K3374 |
| Product Name | NTC Thermistors | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Thermistor ICs | Ntc Thermistor; Zero Power Resistance At 25°C Vishay |
| Lead Style | Axial | Axial | ||
| Temperature Range | -40 to 200 C (-40 to 392 F) | -40 to 200 C (-40 to 392 F) | ||
| Resistance (@25°C) | 100000 ohms | 100000 ohms | 100000 ohms |