Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3212JMB0 NTCLE213E3212JMB0

Description
Manufacturer: Vishay Win Source Part Number: 929439-NTCLE213E3212 JMB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 2.1k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929439-NTCLE213E3212 JMB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 2.1k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3212JMB0 - 929439-NTCLE213E3212JMB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3212JMB0
929439-NTCLE213E3212JMB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3212JMB0 929439-NTCLE213E3212JMB0
Manufacturer: Vishay Win Source Part Number: 929439-NTCLE213E3212 JMB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 2.1k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929439-NTCLE213E3212JMB0
Operating Temperature Range: -55°C ~ 150°C
Features: NTC Thermistor 2.1k Bead
Package: Bead
Package: Bulk
Mounting: Free Hanging
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929439-NTCLE213E3212JMB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3212JMB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Linear, Compass (ICs) - A1318LUA-2-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 3.63 volts
View Details
2 suppliers
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity - 27AC6471 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details