Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE213E3212FMB0

Description
Win Source Part Number: 1117110-NTCLE213E321 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.22" (31.00mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2940
Request a Quote Datasheet
Description
Win Source Part Number: 1117110-NTCLE213E321 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.22" (31.00mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2940
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1117110-NTCLE213E3212FMB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1117110-NTCLE213E3212FMB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1117110-NTCLE213E3212FMB0
Win Source Part Number: 1117110-NTCLE213E321 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.22" (31.00mm) Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2940

Win Source Part Number: 1117110-NTCLE213E3212FMB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 2.1k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3511K
Length - Lead Wire: 1.22" (31.00mm)
Mounting Type: Free Hanging
Package / Case: Bead
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2940

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1117110-NTCLE213E3212FMB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Temperature & Humidity Sensor ICs - 533791 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details