Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 844939-A1102ELHLT-T
Features: Digital Switch
Package: Reel - TR
Family Name: A1102
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Allegro Microsystems A1102ELHLT-T
Allegro Microsystems A1102ELHLT-T
Allegro Microsystems A1102ELHLT-T
HALL EFFECT SWITCH, 245G, 20 mA, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
HALL EFFECT SWITCH, 245G, 20 mA, 3-SOT-23, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR SOT23W
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 844939-A1102ELHLT-T | 6807100P | 6807100 | 30K5853 | A1102ELHLT-T | A1102ELHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102ELHLT-T | Motion Sensor ICs | Motion Sensor ICs | Hall Effect Switch, 245G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Package / Mounting |
Sot-23 Sot-23 |
Surface Mount |