Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE203E3474JB0

Description
Win Source Part Number: 1082870-NTCLE203E347 4JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 1.58" (40.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): B57164K474J; NTCLE100E3474HB0; NTCLE100E3474GB0; B57164K0474J052; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2460
Request a Quote Datasheet
Description
Win Source Part Number: 1082870-NTCLE203E347 4JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 1.58" (40.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): B57164K474J; NTCLE100E3474HB0; NTCLE100E3474GB0; B57164K0474J052; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1082870-NTCLE203E3474JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1082870-NTCLE203E3474JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1082870-NTCLE203E3474JB0
Win Source Part Number: 1082870-NTCLE203E347 4JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 1.58" (40.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): B57164K474J; NTCLE100E3474HB0; NTCLE100E3474GB0; B57164K0474J052; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2460

Win Source Part Number: 1082870-NTCLE203E3474JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±1.5%
B25/85: 4570K
Length - Lead Wire: 1.58" (40.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): B57164K474J; NTCLE100E3474HB0; NTCLE100E3474GB0; B57164K0474J052;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2460

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082870-NTCLE203E3474JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details