Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103SB0 NTCLE203E3103SB0

Description
Manufacturer: Vishay Win Source Part Number: 929436-NTCLE203E3103 SB0 Series: Automotive, AEC-Q200 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929436-NTCLE203E3103 SB0 Series: Automotive, AEC-Q200 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103SB0 - 929436-NTCLE203E3103SB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103SB0
929436-NTCLE203E3103SB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103SB0 929436-NTCLE203E3103SB0
Manufacturer: Vishay Win Source Part Number: 929436-NTCLE203E3103 SB0 Series: Automotive, AEC-Q200 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929436-NTCLE203E3103SB0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C
Features: NTC Thermistor 10k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
NTC Thermistors - NTCLE203E3103SB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE203E3103SB0
NTC Thermistors NTCLE203E3103SB0
THERMISTOR NTC 10KOHM 3984K BEAD

THERMISTOR NTC 10KOHM 3984K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929436-NTCLE203E3103SB0 NTCLE203E3103SB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103SB0 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1250LLHLX-T - 908859-A1250LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Pressure Sensors, Transducers - SP4001111XTMA1 - 934724-SP4001111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Line sensors, For spectrophotometry - S5931-1024S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details