Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103JB0 NTCLE203E3103JB0

Description
Manufacturer: Vishay Win Source Part Number: 929435-NTCLE203E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929435-NTCLE203E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103JB0 - 929435-NTCLE203E3103JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103JB0
929435-NTCLE203E3103JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103JB0 929435-NTCLE203E3103JB0
Manufacturer: Vishay Win Source Part Number: 929435-NTCLE203E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929435-NTCLE203E3103JB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929435-NTCLE203E3103JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103JB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details