Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3502GT1 NTCLE100E3502GT1

Description
Manufacturer: Vishay Win Source Part Number: 887750-NTCLE100E3502 GT1 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 35 Bead Package: Bead Package: Reel - TR Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 887750-NTCLE100E3502 GT1 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 35 Bead Package: Bead Package: Reel - TR Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3502GT1 - 887750-NTCLE100E3502GT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3502GT1
887750-NTCLE100E3502GT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3502GT1 887750-NTCLE100E3502GT1
Manufacturer: Vishay Win Source Part Number: 887750-NTCLE100E3502 GT1 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 35 Bead Package: Bead Package: Reel - TR Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 887750-NTCLE100E3502GT1
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 35 Bead
Package: Bead
Package: Reel - TR
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 887750-NTCLE100E3502GT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3502GT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347300-A1147ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details