Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3479JB0 NTCLE100E3479JB0

Description
Manufacturer: Vishay Win Source Part Number: 929433-NTCLE100E3479 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47 Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929433-NTCLE100E3479 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47 Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3479JB0 - 929433-NTCLE100E3479JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3479JB0
929433-NTCLE100E3479JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3479JB0 929433-NTCLE100E3479JB0
Manufacturer: Vishay Win Source Part Number: 929433-NTCLE100E3479 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47 Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929433-NTCLE100E3479JB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 47 Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929433-NTCLE100E3479JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3479JB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2719264 - RS Components, Ltd.
Specs
Package / Mounting TDFN
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers