The NTCLE100E3472GB0 is a radial leaded NTC thermistor designed for temperature measurement and control in various applications. It features a resistance value at 25 °C ranging from 3.3 Ω to 470 kΩ, with tolerances of ±2%, ±3%, or ±5%. The B-value (B25/85) ranges from 2880 K to 4570 K, with tolerances of ±0.5% to ±3%. This thermistor operates effectively within a temperature range of -40 °C to +125 °C continuously, and can withstand short periods up to 150 °C. The device has a maximum power dissipation of 500 mW at 55 °C and a response time of approximately 1.2 seconds in oil. It is recognized by cULus, ensuring compliance with safety standards. The thermistor is suitable for through-hole mounting and is available in bulk or tape on reel packaging, with a standard package quantity of 500 units. Its construction includes a gray base coating with a blue dot for identification. This thermistor is ideal for engineers seeking reliable temperature sensing solutions in both consumer and industrial applications.
Win Source Part Number: 1338229-NTCLE100E347
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±2%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/B
NTC THERMISTOR, 4.7KOHM, RADIAL LEADED ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | BC2427-ND | NTCLE100E3472GB0 | 64AJ2692 |
| Product Name | NTC Thermistors | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Ntc Thermistor, 4.7Kohm, Radial Leaded Rohs Compliant Vishay |
| Package / Electrode Type | Bead |