TE Connectivity NTC Thermistors GA10K3435DM010

Description
NTC Thermistor 10k Probe
Request a Quote Datasheet
Description
NTC Thermistor 10k Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-1901-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1901-ND
NTC Thermistors 223-1901-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
Thermistor ICs - 1879300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1879300
Thermistor ICs 1879300
TE Connectivity GA10K3435DM010

TE Connectivity GA10K3435DM010

Supplier's Site
Thermistor ICs - 1879058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1879058
Thermistor ICs 1879058
TE Connectivity GA10K3435DM010

TE Connectivity GA10K3435DM010

Supplier's Site
Ntc Thermistor Probe, 10K; Zero Power Resistance At 25°C Te Connectivity Sensors - 94AC8871 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor Probe, 10K; Zero Power Resistance At 25°C Te Connectivity Sensors
94AC8871
Ntc Thermistor Probe, 10K; Zero Power Resistance At 25°C Te Connectivity Sensors 94AC8871
NTC THERMISTOR PROBE, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

NTC THERMISTOR PROBE, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors - 61AC4990 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
61AC4990
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors 61AC4990
NTC THERMISTOR PROBE, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR PROBE, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 223-1901-ND 1879300 94AC8871 61AC4990
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor Probe, 10K; Zero Power Resistance At 25°C Te Connectivity Sensors Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Probe/Closed Tube Other Other
Temperature Range -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details