Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104JB0 NTCLE100E3104JB0

Description
Manufacturer: Vishay Win Source Part Number: 929429-NTCLE100E3104 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCLE100CL104JB0, BC2302, NTCLE100CL104HB0, BC1476, 238164063104, BC1484INACTIVE, BC1476INACTIVE, BC1484-ND, 2322 640 63104, 232264066104, 232264063104, 2322 640 66104, 2381 640 63104
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929429-NTCLE100E3104 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCLE100CL104JB0, BC2302, NTCLE100CL104HB0, BC1476, 238164063104, BC1484INACTIVE, BC1476INACTIVE, BC1484-ND, 2322 640 63104, 232264066104, 232264063104, 2322 640 66104, 2381 640 63104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104JB0 - 929429-NTCLE100E3104JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104JB0
929429-NTCLE100E3104JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104JB0 929429-NTCLE100E3104JB0
Manufacturer: Vishay Win Source Part Number: 929429-NTCLE100E3104 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCLE100CL104JB0, BC2302, NTCLE100CL104HB0, BC1476, 238164063104, BC1484INACTIVE, BC1476INACTIVE, BC1484-ND, 2322 640 63104, 232264066104, 232264063104, 2322 640 66104, 2381 640 63104

Manufacturer: Vishay
Win Source Part Number: 929429-NTCLE100E3104JB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCLE100CL104JB0, BC2302, NTCLE100CL104HB0, BC1476, 238164063104, BC1484INACTIVE, BC1476INACTIVE, BC1484-ND, 2322 640 63104, 232264066104, 232264063104, 2322 640 66104, 2381 640 63104

Buy Now Datasheet
NTC Thermistors - NTCLE100E3104JB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE100E3104JB0
NTC Thermistors NTCLE100E3104JB0
THERM NTC 100KOHM 4190K BEAD

THERM NTC 100KOHM 4190K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929429-NTCLE100E3104JB0 NTCLE100E3104JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104JB0 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-1/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
Line sensors, For spectrophotometry - S9227-04 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details